Ideal Industries, Inc. Wire Stripper 45-2020

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING
Datasheet
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2020 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2020
Wire Stripper 45-2020
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE APPLICATION COMMERCIAL, MILITARY STRIPPING
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 20 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] LITE BRAND
  • INCLUDES DIE TYPE BLADE
  • APPLICATION COMMERCIAL, MILITARY STRIPPING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2020
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details