Ideal Industries, Inc. Wire Stripper 45-121

Description
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-6, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Request a Quote Datasheet
Description
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-6, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-121 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-121
Wire Stripper 45-121
AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE T[R]-6, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE
  • 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE
  • 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE
  • STRAIGHT HANDLE TYPE
  • BLACK OXIDE FINISHED STEEL BLADE MATERIAL
  • STEEL BODY MATERIAL
  • YELLOW HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
  • T[R]-6, T[R]-STRIPPER BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet
Wire Strippers - 2857566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
2857566
Wire Strippers 2857566
Ideal Industries 45-121 Wire Stripper

Ideal Industries 45-121 Wire Stripper

Supplier's Site
Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle - 70225333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle
70225333
Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle 70225333
T®-6 T®-Stripper Wire Stripper Sripper, Wire Stripper, Steel, Yellow Handles, Wire Range: 16-26 AWG Stranded

T®-6 T®-Stripper Wire Stripper
Sripper, Wire Stripper, Steel, Yellow Handles, Wire Range: 16-26 AWG Stranded

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-121 2857566 70225333
Product Name Wire Stripper Wire Strippers Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
 - M80-5C12405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Benchtop Crimping & Wire Stripping Machines - 6-1725675-8 - TE Connectivity
Specs
Tool Type Stripper; Crimper
Application / Connector Type General Application
View Details