Ideal Industries, Inc. Coaxial Cable Stripper 45-162

Description
RG174, RG187 CABLE TYPE 1/8 INCH OUTER DIAMETER CAPACITY GRAY HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Datasheet
Description
RG174, RG187 CABLE TYPE 1/8 INCH OUTER DIAMETER CAPACITY GRAY HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Stripper - 45-162 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Cable Stripper
45-162
Coaxial Cable Stripper 45-162
RG174, RG187 CABLE TYPE 1/8 INCH OUTER DIAMETER CAPACITY GRAY HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
  • RG174, RG187 CABLE TYPE
  • 1/8 INCH OUTER DIAMETER CAPACITY
  • GRAY HANDLE COLOR
  • RINGER[TM] BRAND
  • STRIP BLADE SPACING 0.24 INCH
  • INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Supplier's Site Datasheet
Coax Stripper; 1/8 in max; incl 3 straight & 1 round blades; blade pt# L-9225 - 70225338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coax Stripper; 1/8 in max; incl 3 straight & 1 round blades; blade pt# L-9225
70225338
Coax Stripper; 1/8 in max; incl 3 straight & 1 round blades; blade pt# L-9225 70225338
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage These lightweight, compact strippers are inexpensive and simple to operate. The adjustable blades can be set for any depth to help assure nick-free strips on a variety of coaxial cable up to 9⁄16" in diameter. Also used for shielded twisted-pair wire, tightly wrapped stranded cables, CATV cable, CB antenna cable, SO, SJ, SJT, and other types of flexible power cords. The coaxial cable stripper includes three straight and one round blade.

96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage
These lightweight, compact strippers are inexpensive and simple to operate. The adjustable blades can be set for any depth to help assure nick-free strips on a variety of coaxial cable up to 9⁄16" in diameter. Also used for shielded twisted-pair wire, tightly wrapped stranded cables, CATV cable, CB antenna cable, SO, SJ, SJT, and other types of flexible power cords.
The coaxial cable stripper includes three straight and one round blade.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-162 70225338
Product Name Coaxial Cable Stripper Coax Stripper; 1/8 in max; incl 3 straight & 1 round blades; blade pt# L-9225
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1387G1- Pneumatic Crimp Tool - 1387G1 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details