Ideal Industries, Inc. Wire Stripper 45-2133

Description
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE
Description
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE
Datasheet
Datasheet Summary
Powered by GS/AI

The Custom Stripmaster Lite wire stripper is designed for stripping 16-24 AWG wire. It features die-type blades that provide precision stripping, ensuring accuracy and compliance with military specifications. The blades include a counterbored hole sized for insulation and an inner stripping hole sized for the conductor, which enhances the stripping process. This tool is suitable for engineers seeking reliable and precise wire stripping capabilities in their projects.

Datasheet Summary
Powered by GS/AI

The Custom Stripmaster Lite wire stripper is designed for stripping 16-24 AWG wire. It features die-type blades that provide precision stripping, ensuring accuracy and compliance with military specifications. The blades include a counterbored hole sized for insulation and an inner stripping hole sized for the conductor, which enhances the stripping process. This tool is suitable for engineers seeking reliable and precise wire stripping capabilities in their projects.

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2133 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2133
Wire Stripper 45-2133
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE
  • SPRING LOADED TYPE
  • 24 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32/33/34/35/41/42/43/44/45/46, MIL-W-81044/11/12/13 WIRE TYPE
  • CUSTOM STRIPMASTER[R] LITE BRAND
  • INCLUDES DIE TYPE BLADE
Supplier's Site Datasheet
Tools, Wire Strippers; Stripping Capacity Awg Ideal - 96B6030 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Wire Strippers; Stripping Capacity Awg Ideal
96B6030
Tools, Wire Strippers; Stripping Capacity Awg Ideal 96B6030
Tools, Wire Strippers; Stripping Capacity AWG:24AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Stripping Capacity AWG:16AWG RoHS Compliant: NA

Tools, Wire Strippers; Stripping Capacity AWG:24AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Stripping Capacity AWG:16AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-2133 96B6030
Product Name Wire Stripper Tools, Wire Strippers; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers