Ideal Industries, Inc. Wire Stripper 45-887

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES STOP LATCH, GRIT PAD USED ON TYPE E M16878 WIRE
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES STOP LATCH, GRIT PAD USED ON TYPE E M16878 WIRE

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-887 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-887
Wire Stripper 45-887
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES STOP LATCH, GRIT PAD USED ON TYPE E M16878 WIRE
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CAST STEEL BODY MATERIAL
  • RED HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDES STOP LATCH, GRIT PAD
  • USED ON TYPE E M16878 WIRE
Supplier's Site

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-887
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers