Ideal Industries, Inc. Wire Stripper 45-632

Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
Datasheet
Description
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-632 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-632
Wire Stripper 45-632
SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD 45 MODEL
  • SPRING LOADED TYPE
  • 22 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • COMFORT, CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDE DIE TYPE BLADE, GRIT PAD
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-632
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
1303G13 Crimp Die for 1387G2 Pneumatic Tool - 1303G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details