Stripmaster® Wire Stripper #16 to #26 AWG
The IDEAL Stripmaster® and Stripmaster® Lite wire strippers have knife-type blades. One-step stripping action reduces stripping time for increased productivity and reduced operator fatigue.
WIRE STRIPPER, 16-26AWG, 0.875IN; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Handle Colour:Blue; Strip Length:22mm; Stripping Capacity AWG:16AWG RoHS Compliant: NA
| Ideal Industries, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 45-097 | 70225344 | 58F554 |
| Product Name | Wire Stripper | Wire Stripper; 16-26 AWG; incl L-4994 blade; blue handle | Wire Stripper, 16-26Awg, 0.875In; Stripping Capacity Awg Ideal |
| Tool Type | Stripper | Stripper | Stripper |