Ideal Industries, Inc. Wire Stripper 45-2530

Description
STANDARD PNEUMATIC TYPE 6-5/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SINGLE CONDUCTOR WIRE TYPE STRIPMASTER[R] BRAND OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT STRIP LENGTH 1/8 TO 1/2 INCH AIR HOSE LENGTH 9 FOOT PRESSURE RATING 80 TO 120 PSI
Datasheet
Description
STANDARD PNEUMATIC TYPE 6-5/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SINGLE CONDUCTOR WIRE TYPE STRIPMASTER[R] BRAND OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT STRIP LENGTH 1/8 TO 1/2 INCH AIR HOSE LENGTH 9 FOOT PRESSURE RATING 80 TO 120 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2530 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2530
Wire Stripper 45-2530
STANDARD PNEUMATIC TYPE 6-5/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SINGLE CONDUCTOR WIRE TYPE STRIPMASTER[R] BRAND OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT STRIP LENGTH 1/8 TO 1/2 INCH AIR HOSE LENGTH 9 FOOT PRESSURE RATING 80 TO 120 PSI
  • STANDARD PNEUMATIC TYPE
  • 6-5/8 INCH
  • 30 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • SINGLE CONDUCTOR WIRE TYPE
  • STRIPMASTER[R] BRAND
  • OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT
  • STRIP LENGTH 1/8 TO 1/2 INCH
  • AIR HOSE LENGTH 9 FOOT
  • PRESSURE RATING 80 TO 120 PSI
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2530
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Separator Tool for Latched Gecko - Z125-9263400 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details