Ideal Industries, Inc. Wire Stripper/Cutter/Crimper 45-777

Description
PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Request a Quote Datasheet
Description
PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 45-777 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper/Cutter/Crimper
45-777
Wire Stripper/Cutter/Crimper 45-777
PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
  • PLIERS NOSE TYPE
  • 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE
  • 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE
  • CUSHION GRIP HANDLE TYPE
  • YELLOW HANDLE COLOR
  • #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
Supplier's Site Datasheet
Wire Strippers - 243083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
243083
Wire Strippers 243083
7 in 1 stripper,8-18awg

7 in 1 stripper,8-18awg

Supplier's Site
Tools, Cable Strippers; Stripping Capacity Awg Ideal - 50F3154 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Cable Strippers; Stripping Capacity Awg Ideal
50F3154
Tools, Cable Strippers; Stripping Capacity Awg Ideal 50F3154
TOOLS, CABLE STRIPPERS; Stripping Capacity AWG:18AWG to 8AWG; Stripping Capacity Metric:-; For Use With:Romex, U.F., Solid & Stranded Wires; Product Range:-; Stripping Capacity AWG:8AWG RoHS Compliant: NA

TOOLS, CABLE STRIPPERS; Stripping Capacity AWG:18AWG to 8AWG; Stripping Capacity Metric:-; For Use With:Romex, U.F., Solid & Stranded Wires; Product Range:-; Stripping Capacity AWG:8AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-777 243083 50F3154
Product Name Wire Stripper/Cutter/Crimper Wire Strippers Tools, Cable Strippers; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1303G12 Crimp Die for 1387G2 Pneumatic Tool - 1303G12 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details