Ideal Industries, Inc. Wire Stripper 45-2138

Description
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
Datasheet
Description
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2138 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2138
Wire Stripper 45-2138
SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
  • SPRING LOADED TYPE
  • 24 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • COMFORT, CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDE DIE TYPE BLADE
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2138
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Specs
Tool Type Crimper
View Details
Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details