Ideal Industries, Inc. Wire Stripper 45-327

Description
SELF ADJUSTABLE TYPE 26 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE HARDENED CARBON STEEL BLADE MATERIAL REINFORCED FIBERGLASS BODY MATERIAL FIBERGLASS HANDLE MATERIAL SOLID/STRANDED WIRE TYPE MAXIM[R] BRAND STRIP LENGTH 1/8 TO 3/4 INCH
Datasheet
Description
SELF ADJUSTABLE TYPE 26 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE HARDENED CARBON STEEL BLADE MATERIAL REINFORCED FIBERGLASS BODY MATERIAL FIBERGLASS HANDLE MATERIAL SOLID/STRANDED WIRE TYPE MAXIM[R] BRAND STRIP LENGTH 1/8 TO 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-327 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-327
Wire Stripper 45-327
SELF ADJUSTABLE TYPE 26 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE HARDENED CARBON STEEL BLADE MATERIAL REINFORCED FIBERGLASS BODY MATERIAL FIBERGLASS HANDLE MATERIAL SOLID/STRANDED WIRE TYPE MAXIM[R] BRAND STRIP LENGTH 1/8 TO 3/4 INCH
  • SELF ADJUSTABLE TYPE
  • 26 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • HARDENED CARBON STEEL BLADE MATERIAL
  • REINFORCED FIBERGLASS BODY MATERIAL
  • FIBERGLASS HANDLE MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • MAXIM[R] BRAND
  • STRIP LENGTH 1/8 TO 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-327
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Hand Crimping Tools - 1-1490413-7 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details