Ideal Industries, Inc. Coaxial Cable Stripper 45-165

Description
RG59, RG6, UTP CABLE TYPE 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY BLACK HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Request a Quote Datasheet
Description
RG59, RG6, UTP CABLE TYPE 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY BLACK HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Stripper - 45-165 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Cable Stripper
45-165
Coaxial Cable Stripper 45-165
RG59, RG6, UTP CABLE TYPE 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY BLACK HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
  • RG59, RG6, UTP CABLE TYPE
  • 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY
  • BLACK HANDLE COLOR
  • RINGER[TM] BRAND
  • STRIP BLADE SPACING 0.24 INCH
  • INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
Supplier's Site Datasheet
Wire Strippers - 2946942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
2946942
Wire Strippers 2946942
UTP/STP cable stripper,4.8-8mm dia cable

UTP/STP cable stripper,4.8-8mm dia cable

Supplier's Site
Coax Stripper; 3/16-5/16 in OD; incl 3 straight & 1 round blade; blade pt#L-9225 - 70225341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coax Stripper; 3/16-5/16 in OD; incl 3 straight & 1 round blade; blade pt#L-9225
70225341
Coax Stripper; 3/16-5/16 in OD; incl 3 straight & 1 round blade; blade pt#L-9225 70225341
96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage These lightweight, compact strippers are inexpensive and simple to operate. The adjustable blades can be set for any depth to help assure nick-free strips on a variety of coaxial cable up to 9⁄16" in diameter. Also used for shielded twisted-pair wire, tightly wrapped stranded cables, CATV cable, CB antenna cable, SO, SJ, SJT, and other types of flexible power cords. The coaxial cable stripper includes three straight and one round blade.

96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage
These lightweight, compact strippers are inexpensive and simple to operate. The adjustable blades can be set for any depth to help assure nick-free strips on a variety of coaxial cable up to 9⁄16" in diameter. Also used for shielded twisted-pair wire, tightly wrapped stranded cables, CATV cable, CB antenna cable, SO, SJ, SJT, and other types of flexible power cords.
The coaxial cable stripper includes three straight and one round blade.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-165 2946942 70225341
Product Name Coaxial Cable Stripper Wire Strippers Coax Stripper; 3/16-5/16 in OD; incl 3 straight & 1 round blade; blade pt#L-9225
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details