Ideal Industries, Inc. Wire Stripper 45-177

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.39 TO 0.081 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.39 TO 0.081 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Stripper, catalog number 45-177, is designed for stripping solid or stranded wire with a stripping capacity of 16 AWG to 26 AWG. It features die-type blades that provide accuracy and precision, meeting stringent military specifications. The tool requires one-third less hand pressure for each strip, enhancing user efficiency. It is suitable for use with Type E TEFLON® insulation rated for 600V. The design includes a counterbored hole sized for insulation and an inner stripping hole sized for the conductor, ensuring effective wire handling. The product is RoHS compliant and features a red handle for visibility.

Datasheet Summary
Powered by GS/AI

The Wire Stripper, catalog number 45-177, is designed for stripping solid or stranded wire with a stripping capacity of 16 AWG to 26 AWG. It features die-type blades that provide accuracy and precision, meeting stringent military specifications. The tool requires one-third less hand pressure for each strip, enhancing user efficiency. It is suitable for use with Type E TEFLON® insulation rated for 600V. The design includes a counterbored hole sized for insulation and an inner stripping hole sized for the conductor, ensuring effective wire handling. The product is RoHS compliant and features a red handle for visibility.

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-177 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-177
Wire Stripper 45-177
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.39 TO 0.081 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CUSHIONED, COMFORT GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.39 TO 0.081 INCH COUNTERBORE
  • TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE
  • INCLUDES DIE TYPE BLADE
  • USED ON 600 VOLT TYPE E MIL16878 WIRE
Supplier's Site Datasheet
Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad - 70223542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad
70223542
Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad 70223542
Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad

Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad

Supplier's Site
Wire Stripper; Stripping Capacity Awg Ideal - 94F4855 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
94F4855
Wire Stripper; Stripping Capacity Awg Ideal 94F4855
WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Die-Type Blades; Grit Pad; Handle Colour:Red RoHS Compliant: Yes

WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Die-Type Blades; Grit Pad; Handle Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-177 70223542 94F4855
Product Name Wire Stripper Wire Stripper; 16-26 AWG E Teflon 600V;w/grit pad Wire Stripper; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data