Ideal Industries, Inc. Wire Stripper 45-091

Description
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.73 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.73 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-091 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-091
Wire Stripper 45-091
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.73 TO 0.144 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 18 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.73 TO 0.144 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper; 10-18 AWG; incl L4420 blade - 70223550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-18 AWG; incl L4420 blade
70223550
Wire Stripper; 10-18 AWG; incl L4420 blade 70223550
Wire Stripper; 10-18 AWG; incl L4420 blade

Wire Stripper; 10-18 AWG; incl L4420 blade

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-091 70223550
Product Name Wire Stripper Wire Stripper; 10-18 AWG; incl L4420 blade
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9262000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details