Ideal Industries, Inc. Wire Stripper 45-2824

Description
26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet
Description
26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2824 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2824
Wire Stripper 45-2824
26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • STRIPMASTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2824
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1389G20- Crimp Locator for 1387G1 Pneumatic Tool - 1389G20 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details