WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:PVC, Solid & Stranded Wires; Product Range:-; Features:Die-Type Blades; Grit Pad; Handle Colour:Red; Stripping Capacity AWG:16AWG RoHS Compliant: NA
Features
| Ideal Industries, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 45-171 | 94F4980 | 70223564 |
| Product Name | Wire Stripper | Wire Stripper; Stripping Capacity Awg Ideal | Wire Stripper; 16-26 AWG; w/grit pad; incl L-5211 blade |
| Tool Type | Stripper | Stripper | Stripper |
2.00mm Pitch High-Reliability Connector - Datamate L-Tek