Ideal Industries, Inc. Wire Stripper 45-672

Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-672 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-672
Wire Stripper 45-672
SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 30 AWG MIN. WIRE SIZE
  • 24 AWG MAX. WIRE SIZE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper, 24-30Awg, 0.875In; Stripping Capacity Awg Ideal - 93F8756 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper, 24-30Awg, 0.875In; Stripping Capacity Awg Ideal
93F8756
Wire Stripper, 24-30Awg, 0.875In; Stripping Capacity Awg Ideal 93F8756
WIRE STRIPPER, 24-30AWG, 0.875IN; Stripping Capacity AWG:30AWG to 24AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Strip Length:0.875"; Stripping Capacity AWG:24AWG RoHS Compliant: NA

WIRE STRIPPER, 24-30AWG, 0.875IN; Stripping Capacity AWG:30AWG to 24AWG; Stripping Capacity Metric:22.225mm; For Use With:Wires; Product Range:-; Strip Length:0.875"; Stripping Capacity AWG:24AWG RoHS Compliant: NA

Supplier's Site Datasheet
Wire Stripper; 24-30 AWG; incl LB-1002 blade - 70223556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 24-30 AWG; incl LB-1002 blade
70223556
Wire Stripper; 24-30 AWG; incl LB-1002 blade 70223556
Wire Stripper; 24-30 AWG; incl LB-1002 blade

Wire Stripper; 24-30 AWG; incl LB-1002 blade

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-672 93F8756 70223556
Product Name Wire Stripper Wire Stripper, 24-30Awg, 0.875In; Stripping Capacity Awg Ideal Wire Stripper; 24-30 AWG; incl LB-1002 blade
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - T5747 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Crimp Tools - 2637784 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers