Ideal Industries, Inc. Wire Stripper 45-124

Description
SPRING LOADED, PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE TOUGH STEEL BODY MATERIAL SOLID/STRANDED WIRE TYPE T[R]-8, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED, PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE TOUGH STEEL BODY MATERIAL SOLID/STRANDED WIRE TYPE T[R]-8, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-124 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-124
Wire Stripper 45-124
SPRING LOADED, PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE TOUGH STEEL BODY MATERIAL SOLID/STRANDED WIRE TYPE T[R]-8, T[R]-STRIPPER BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED, PLIER NOSE TYPE
  • 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE
  • 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE
  • STRAIGHT HANDLE TYPE
  • BLACK OXIDE TOUGH STEEL BODY MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • T[R]-8, T[R]-STRIPPER BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper; Stripping Capacity Awg Ideal - 84F506 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
84F506
Wire Stripper; Stripping Capacity Awg Ideal 84F506
Wire Stripper; Stripping Capacity AWG:16AWG to 6AWG; Stripping Capacity Metric:-; For Use With:Solid & Stranded Wires; Product Range:45 Series; Handle Colour:Yellow; Stripping Capacity AWG:6AWG RoHS Compliant: NA

Wire Stripper; Stripping Capacity AWG:16AWG to 6AWG; Stripping Capacity Metric:-; For Use With:Solid & Stranded Wires; Product Range:45 Series; Handle Colour:Yellow; Stripping Capacity AWG:6AWG RoHS Compliant: NA

Supplier's Site Datasheet
Wire Stripper; range 6-14 AWG solid & 8-16 AWG stranded - 70225335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; range 6-14 AWG solid & 8-16 AWG stranded
70225335
Wire Stripper; range 6-14 AWG solid & 8-16 AWG stranded 70225335
T®-8 T®-Stripper Wire Stripper These strippers feature looping holes, cushioned plastic grips and precision, form-ground, knife-type blades. The IDEAL Premium T®-Strippers are designed for greater operator comfort and feature a versatile plier-type nose.

T®-8 T®-Stripper Wire Stripper
These strippers feature looping holes, cushioned plastic grips and precision, form-ground, knife-type blades. The IDEAL Premium T®-Strippers are designed for greater operator comfort and feature a versatile plier-type nose.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-124 84F506 70225335
Product Name Wire Stripper Wire Stripper; Stripping Capacity Awg Ideal Wire Stripper; range 6-14 AWG solid & 8-16 AWG stranded
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1303G12 Crimp Die for 1387G2 Pneumatic Tool - 1303G12 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 1920-CRIMPITF50L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
3 suppliers
Wire Strippers and Accessories - A36352-ND - DigiKey
Specs
Tool Type Stripper
Form Factor Handheld
View Details