Ideal Industries, Inc. Wire Stripper 45-1987

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE
Datasheet
Datasheet Summary
Powered by GS/AI

The Custom Stripmaster Wire Stripper is designed for stripping wire sizes ranging from 16 AWG to 26 AWG. It is compatible with MIL-W-22759/32 through MIL-W-22759/46 wire specifications, making it suitable for various applications that require precise wire stripping. The product is RoHS compliant, ensuring it meets environmental standards. This wire stripper is a practical choice for engineers needing reliable and efficient wire handling in their projects.

Datasheet Summary
Powered by GS/AI

The Custom Stripmaster Wire Stripper is designed for stripping wire sizes ranging from 16 AWG to 26 AWG. It is compatible with MIL-W-22759/32 through MIL-W-22759/46 wire specifications, making it suitable for various applications that require precise wire stripping. The product is RoHS compliant, ensuring it meets environmental standards. This wire stripper is a practical choice for engineers needing reliable and efficient wire handling in their projects.

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-1987 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-1987
Wire Stripper 45-1987
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32/33/34/35/41/42/43/44/45/46, MIL-W-81044/11/12/13 WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDES DIE TYPE BLADE
Supplier's Site Datasheet
Wire Stripper; Stripping Capacity Awg Ideal - 90B0974 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
90B0974
Wire Stripper; Stripping Capacity Awg Ideal 90B0974
WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:MIL-W-22759/32 to MIL-W-22759/46 Wires; Product Range:-; Features:Also strips MIL-W-22759/32 thru 46; Stripping Capacity AWG:16AWG RoHS Compliant: Yes

WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:MIL-W-22759/32 to MIL-W-22759/46 Wires; Product Range:-; Features:Also strips MIL-W-22759/32 thru 46; Stripping Capacity AWG:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-1987 90B0974
Product Name Wire Stripper Wire Stripper; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 6 AUTO - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10159387-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Terminals
View Details
3 suppliers