Ideal Industries, Inc. Wire Stripper 45-174

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.0465 TO 0.089 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Datasheet
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.0465 TO 0.089 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-174 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-174
Wire Stripper 45-174
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.0465 TO 0.089 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 1000 VOLT TYPE EE MIL16878 WIRE
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CUSHIONED, COMFORT GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • DIAMETER 0.023 TO 0.061 INCH CUTTING HOLE, 0.0465 TO 0.089 INCH COUNTERBORE
  • TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE
  • INCLUDES DIE TYPE BLADE
  • USED ON 1000 VOLT TYPE EE MIL16878 WIRE
Supplier's Site Datasheet
Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade - 70223553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade
70223553
Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade 70223553
Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade

Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade

Supplier's Site
Tools, Wire Strippers; Stripping Capacity Awg Ideal - 99B9548 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Wire Strippers; Stripping Capacity Awg Ideal
99B9548
Tools, Wire Strippers; Stripping Capacity Awg Ideal 99B9548
TOOLS, WIRE STRIPPERS; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Grit Pad, strips solid or stranded wire RoHS Compliant: NA

TOOLS, WIRE STRIPPERS; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Grit Pad, strips solid or stranded wire RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-174 70223553 99B9548
Product Name Wire Stripper Wire Stripper; 16-28 AWG EE Teflon; w/grit pad; incl L-5563 blade Tools, Wire Strippers; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers