Ideal Industries, Inc. Wire Stripper 45-2112

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
Datasheet
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2112 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2112
Wire Stripper 45-2112
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE 45 MODEL
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 20 AWG MAX. WIRE SIZE
  • COMFORT, CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDE DIE TYPE BLADE
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2112
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
Tools - 1-1707988-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details