Ideal Industries, Inc. Wire Stripper 45-615

Description
SPRING LOADED, LOCKING PAWL TYPE 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM] SUPER, T[R]-STRIPPER BRAND SCREW CUTTING HOLE SIZE #6-32 TPI, #8-32 TPI
Datasheet
Description
SPRING LOADED, LOCKING PAWL TYPE 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM] SUPER, T[R]-STRIPPER BRAND SCREW CUTTING HOLE SIZE #6-32 TPI, #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-615 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-615
Wire Stripper 45-615
SPRING LOADED, LOCKING PAWL TYPE 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM] SUPER, T[R]-STRIPPER BRAND SCREW CUTTING HOLE SIZE #6-32 TPI, #8-32 TPI
  • SPRING LOADED, LOCKING PAWL TYPE
  • 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE
  • 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE
  • COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • REFLEX[TM] SUPER, T[R]-STRIPPER BRAND
  • SCREW CUTTING HOLE SIZE #6-32 TPI, #8-32 TPI
Supplier's Site Datasheet
Wire Stripper; 8-16 AWG solid, 10-18 AWG stranded; yellow handle - 70225329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 8-16 AWG solid, 10-18 AWG stranded; yellow handle
70225329
Wire Stripper; 8-16 AWG solid, 10-18 AWG stranded; yellow handle 70225329
Reflex™ Super T®-Stripper Wire Stripper The Reflex™ Super T®-Stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides extra cushioning for added comfort. The stripper has 6⁄32" and 8⁄32" self-chasing screw-cutting holes and a locking pawl for safe storage.

Reflex™ Super T®-Stripper Wire Stripper
The Reflex™ Super T®-Stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides extra cushioning for added comfort. The stripper has 6⁄32" and 8⁄32" self-chasing screw-cutting holes and a locking pawl for safe storage.

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-615 70225329
Product Name Wire Stripper Wire Stripper; 8-16 AWG solid, 10-18 AWG stranded; yellow handle
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z125-904 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko-MT

View Details
Tools - 1-1752057-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details