Ideal Industries, Inc. Wire Stripper 45-176

Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.119 INCH CUTTING HOLE, 0.0935 TO 0.136 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
Datasheet
Description
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.119 INCH CUTTING HOLE, 0.0935 TO 0.136 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-176 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-176
Wire Stripper 45-176
SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.119 INCH CUTTING HOLE, 0.0935 TO 0.136 INCH COUNTERBORE TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE INCLUDES DIE TYPE BLADE USED ON 600 VOLT TYPE E MIL16878 WIRE
  • SPRING LOADED TYPE
  • 14 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • CUSHIONED, COMFORT GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • DIAMETER 0.076 TO 0.119 INCH CUTTING HOLE, 0.0935 TO 0.136 INCH COUNTERBORE
  • TOLERANCE +/- 0.001 CUTTING HOLE, +/- 0.002 COUNTERBORE
  • INCLUDES DIE TYPE BLADE
  • USED ON 600 VOLT TYPE E MIL16878 WIRE
Supplier's Site Datasheet
Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad - 70223541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad
70223541
Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad 70223541
Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad

Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad

Supplier's Site
Tools, Wire Strippers; Stripping Capacity Awg Ideal - 99B9550 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Wire Strippers; Stripping Capacity Awg Ideal
99B9550
Tools, Wire Strippers; Stripping Capacity Awg Ideal 99B9550
TOOLS, WIRE STRIPPERS; Stripping Capacity AWG:14AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Grit Pad, strips solid or stranded wire RoHS Compliant: NA

TOOLS, WIRE STRIPPERS; Stripping Capacity AWG:14AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Type EE M16878, PVC, Solid & Stranded Wires; Product Range:-; Features:Grit Pad, strips solid or stranded wire RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-176 70223541 99B9550
Product Name Wire Stripper Wire Stripper; 10-14 AWG E Teflon 600V;w/grip pad Tools, Wire Strippers; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 6 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1309G3 Hand Crimp Tool - 1309G3 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
5 suppliers
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details