Ideal Industries, Inc. Wire Stripper 45-877

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-877 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-877
Wire Stripper 45-877
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE, GRIT PAD
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CAST STEEL BODY MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • CUSTOM STRIPMASTER[R] BRAND
  • INCLUDE DIE TYPE BLADE, GRIT PAD
Supplier's Site

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-877
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Cutters - 161007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details