Ideal Industries, Inc. Wire Stripper 45-415

Description
ERGONOMIC TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE REFLEX[TM] PREMIUM, T[R]-STRIPPER BRAND
Request a Quote Datasheet
Description
ERGONOMIC TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE REFLEX[TM] PREMIUM, T[R]-STRIPPER BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-415 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-415
Wire Stripper 45-415
ERGONOMIC TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE YELLOW HANDLE COLOR SOLID, STRANDED WIRE TYPE REFLEX[TM] PREMIUM, T[R]-STRIPPER BRAND
  • ERGONOMIC TYPE
  • 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE
  • 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE
  • CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE
  • YELLOW HANDLE COLOR
  • SOLID, STRANDED WIRE TYPE
  • REFLEX[TM] PREMIUM, T[R]-STRIPPER BRAND
Supplier's Site Datasheet
Wire Strippers - 146949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
146949
Wire Strippers 146949
REFLEX PREMIUM T-5

REFLEX PREMIUM T-5

Supplier's Site
Wire Stripper; 10-18 AWG solid, 12-20 AWG stranded; yellow handle - 70223769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 10-18 AWG solid, 12-20 AWG stranded; yellow handle
70223769
Wire Stripper; 10-18 AWG solid, 12-20 AWG stranded; yellow handle 70223769
Reflex™ Premium T®-5 T®-Stripper Wire Stripper The Reflex™ Premium T®-Stripper with ergonomic handles is the next evolution in total-comfort, total-control wire strippers. The stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved at 45° to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides sure, easy grip. The stripper has a multi-purpose plier nose, convenient looping holes, and color-coded handles to provide quick identification.

Reflex™ Premium T®-5 T®-Stripper Wire Stripper
The Reflex™ Premium T®-Stripper with ergonomic handles is the next evolution in total-comfort, total-control wire strippers. The stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved at 45° to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides sure, easy grip. The stripper has a multi-purpose plier nose, convenient looping holes, and color-coded handles to provide quick identification.

Supplier's Site
Wire Stripper; Stripping Capacity Awg Ideal - 95B7140 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
95B7140
Wire Stripper; Stripping Capacity Awg Ideal 95B7140
WIRE STRIPPER; Stripping Capacity AWG:18AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:10AWG RoHS Compliant: NA

WIRE STRIPPER; Stripping Capacity AWG:18AWG to 10AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-415 146949 70223769 95B7140
Product Name Wire Stripper Wire Strippers Wire Stripper; 10-18 AWG solid, 12-20 AWG stranded; yellow handle Wire Stripper; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Hand Crimp Tool - 1345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Crimpers, Applicators, Presses - 1920-CRIMPITF6L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers