Ideal Industries, Inc. Wire Stripper 45-416

Description
SPRING LOADED TYPE 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM], PREMIUM T[R]-STRIPPER BRAND
Datasheet
Description
SPRING LOADED TYPE 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM], PREMIUM T[R]-STRIPPER BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-416 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-416
Wire Stripper 45-416
SPRING LOADED TYPE 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE REFLEX[TM], PREMIUM T[R]-STRIPPER BRAND
  • SPRING LOADED TYPE
  • 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE
  • 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE
  • COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • REFLEX[TM], PREMIUM T[R]-STRIPPER BRAND
Supplier's Site Datasheet
Wire Stripper; 14-24 solid, 16-26 stranded; yellow handle - 70223770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper; 14-24 solid, 16-26 stranded; yellow handle
70223770
Wire Stripper; 14-24 solid, 16-26 stranded; yellow handle 70223770
Reflex™ Premium T®-6 T®-Stripper Wire Stripper The Reflex™ Premium T®-Stripper with ergonomic handles is the next evolution in total-comfort, total-control wire strippers. The stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved at 45° to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides sure, easy grip. The stripper has a multi-purpose plier nose, convenient looping holes, and color-coded handles to provide quick identification.

Reflex™ Premium T®-6 T®-Stripper Wire Stripper
The Reflex™ Premium T®-Stripper with ergonomic handles is the next evolution in total-comfort, total-control wire strippers. The stripper's ergonomic design fits natural grip for maximum comfort. The handles are curved at 45° to reduce wrist fatigue. Sleeves extend to stripping head to cushion thumb and fingers. Sleeve texture provides sure, easy grip. The stripper has a multi-purpose plier nose, convenient looping holes, and color-coded handles to provide quick identification.

Supplier's Site
Wire Stripper; Stripping Capacity Awg Ideal - 48F6884 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Ideal
48F6884
Wire Stripper; Stripping Capacity Awg Ideal 48F6884
WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:14AWG RoHS Compliant: NA

WIRE STRIPPER; Stripping Capacity AWG:26AWG to 16AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Handle Colour:Yellow; Stripping Capacity AWG:14AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 45-416 70223770 48F6884
Product Name Wire Stripper Wire Stripper; 14-24 solid, 16-26 stranded; yellow handle Wire Stripper; Stripping Capacity Awg Ideal
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers