Ideal Industries, Inc. Wire Stripper 45-2128

Description
22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet
Description
22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-2128 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-2128
Wire Stripper 45-2128
22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND
  • 22 AWG MIN. WIRE SIZE
  • 16 AWG MAX. WIRE SIZE
  • CUSHIONED GRIP HANDLE TYPE
  • DIE CAST ZINC BODY MATERIAL
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • SOLID/STRANDED WIRE TYPE
  • STRIPMASTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-2128
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G3 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details