Ideal Industries, Inc. Wire Stripper 45-673

Description
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet
Description
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper - 45-673 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Stripper
45-673
Wire Stripper 45-673
SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH TOLERANCE +/- 0.001 INCH INCLUDES KNIFE TYPE BLADE
  • SPRING LOADED TYPE
  • 18 AWG MIN. WIRE SIZE
  • 12 AWG MAX. WIRE SIZE
  • STURDY DIE-CAST ZINC BODY MATERIAL
  • STRANDED WIRE TYPE
  • STRIPMASTER[R] BRAND
  • STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH
  • TOLERANCE +/- 0.001 INCH
  • INCLUDES KNIFE TYPE BLADE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45-673
Product Name Wire Stripper
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
2 suppliers
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details