Quarktwin Technology Ltd. Datasheets for Logic Multiplexers
Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 24-BIT CROSS BAR SWITCH | |
| BUS EXCHANGER | |
| Bus FET Exchange Switch 12 x 2:2 56-BGA Microstar Junior (7x4.5) | |
| Bus FET Exchange Switch 12 x 2:2 56-SSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TVSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-SOIC | |
| Bus FET Exchange Switch 5 x 2:2 24-SSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-TSSOP | |
| Bus FET Exchange Switch 5 x 2:2 24-TVSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-SSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-TSSOP | |
| Bus FET Exchange Switch 9 x 2:2 48-TVSOP | |
| Bus Switch 1 x 1:1 14-TSSOP | |
| Bus Switch 1 x 1:1 14-TVSOP | |
| Bus Switch 1 x 1:1 14-VQFN (3.5x3.5) | |
| Bus Switch 1 x 1:1 16-SSOP | |
| Bus Switch 1 x 1:1 8-TSSOP | |
| Bus Switch 1 x 1:1 8-VSSOP | |
| Bus Switch 1 x 1:1 SC-70-5 | |
| Bus Switch 1 x 1:1 SM8 | |
| Bus Switch 1 x 1:1 SOT-23-5 | |
| Bus Switch 10 x 1:1 24-SSOP | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 10 x 1:1 24-TVSOP | |
| Bus Switch 10 x 1:1 48-SSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 10 x 1:1 48-TVSOP | |
| Bus Switch 10 x 1:1 | |
| Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5) | |
| Bus Switch 12 x 1:1 56-SSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 12 x 1:1 56-TVSOP | |
| Bus Switch 12 x 1:1 | |
| Bus Switch 4 x 1:1 20-BGA MICROSTAR JUNIOR (4x3) | |
| Bus Switch 4 x 1:1 20-SSOP | |
| Bus Switch 4 x 1:1 20-TSSOP | |
| Bus Switch 4 x 1:1 20-TVSOP | |
| Bus Switch 4 x 1:1 20-VQFN (3.5x4.5) | |
| Bus Switch 4 x 1:1 48-SSOP | |
| Bus Switch 4 x 1:1 48-TSSOP | |
| Bus Switch 4 x 1:1 48-TVSOP | |
| Bus Switch 5 x 1:1 24-SOIC | |
| Bus Switch 5 x 1:1 24-SSOP | |
| Bus Switch 5 x 1:1 24-TSSOP | |
| Bus Switch 5 x 1:1 24-TVSOP | |
| Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3) | |
| Bus Switch 8 x 1:1 20-SOIC | |
| Bus Switch 8 x 1:1 20-SSOP | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 20-TVSOP | |
| Bus Switch 8 x 1:1 20-VQFN (3.5x4.5) | |
| Bus Switch 8 x 1:1 48-SSOP | |
| Bus Switch 8 x 1:1 48-TSSOP | |
| Bus Switch 8 x 1:1 48-TVSOP | |
| Bus Switch 8 x 1:1 96-LFBGA (13.5x5.5) | |
| Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6) | |
| Channel IC | |
| Data Generator/Multiplexe r 1 x 16:1 24-PDIP | |
| Data Generator/Multiplexe r 1 x 16:1 24-SOIC | |
| Data Selector/Multiplexer 1 x 8:1 16-SO | |
| Data Selector/Multiplexer 2 x 4:1 16-SO | |
| Data Selector/Multiplexer 4 x 2:1 16-SO | |
| Decoder/Demultiplexe r 1 x 1:2 6-DSBGA | |
| Decoder/Demultiplexe r 1 x 1:2 SC-70-6 | |
| Decoder/Demultiplexe r 1 x 1:2 SOT-23-6 | |
| Decoder/Demultiplexe r 1 x 1:2 SOT-5X3 | |
| Decoder/Demultiplexe r 1 x 2:4 16-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-SO | |
| Decoder/Demultiplexe r 1 x 2:4 16-SOIC | |
| Decoder/Demultiplexe r 1 x 2:4 16-SSOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-TVSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-PDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-SO | |
| Decoder/Demultiplexe r 1 x 3:8 16-SOIC | |
| Decoder/Demultiplexe r 1 x 3:8 16-SSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TVSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5) | |
| Decoder/Demultiplexe r 2 x 1:4 16-PDIP | |
| Decoder/Demultiplexe r 2 x 1:4 16-SOIC | |
| DUAL 2-LINE TO 4-LINE DECODERS/D | |
| Element Bit per Element Output | |
| FET Multiplexer/Demux 12 x 1:3 56-SSOP | |
| MAGNITUDE COMPARATOR, AS SERIES, | |
| Multiplexer 1 x 2:1 SC-70-6 | |
| Multiplexer 1 x 8:1 16-PDIP | |
| Multiplexer 1 x 8:1 16-SO | |
| Multiplexer 1 x 8:1 16-SOIC | |
| Multiplexer 2 x 4:1 16-PDIP | |
| Multiplexer 2 x 4:1 16-SO | |
| Multiplexer 2 x 4:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-PDIP | |
| Multiplexer 4 x 2:1 16-SO | |
| Multiplexer 4 x 2:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-SSOP | |
| Multiplexer 4 x 2:1 16-TSSOP | |
| Multiplexer 4 x 2:1 16-TVSOP | |
| Multiplexer 4 x 2:1 16-VQFN (4x3.5) | |
| Multiplexer 6 x 2:1 24-PDIP | |
| Multiplexer 6 x 2:1 24-SOIC | |
| MULTIPLEXER CMOS 2-IN 8PIN SSOP | |
| MULTIPLEXER, ALS SERIES | |
| Multiplexer/Demultip lexer 1 x 8:1 16-SSOP | |
| Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP | |
| Multiplexer/Demultip lexer 1 x 8:1 16-TVSOP | |
| Multiplexer/Demultip lexer 1 x 8:1 16-VQFN (4x3.5) | |
| Multiplexer/Demultip lexer 12 x 1:2 56-SSOP | |
| Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP | |
| Multiplexer/Demultip lexer 12 x 1:2 56-TVSOP | |
| Multiplexer/Demultip lexer 12 x 1:3 56-SSOP | |
| Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP | |
| Multiplexer/Demultip lexer 16 x 1:2 56-SSOP | |
| Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP | |
| Multiplexer/Demultip lexer 16 x 1:2 56-TVSOP | |
| Multiplexer/Demultip lexer 2 x 4:1 16-SOIC | |
| Multiplexer/Demultip lexer 2 x 4:1 16-SSOP | |
| Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP | |
| Multiplexer/Demultip lexer 2 x 4:1 16-TVSOP | |
| Multiplexer/Demultip lexer 2 x 4:1 16-VQFN (4x3.5) | |
| Multiplexer/Demultip lexer 4 x 2:1 16-SSOP | |
| Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP | |
| Multiplexer/Demultip lexer 4 x 2:1 16-TVSOP | |
| Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5) | |
| MUX 1-ELEMENT 2-IN 8-PIN SSOP | |
| MUX AND DEMUX/DECODER | |
| MUX, 1-FUNC, 8 LINE INPUT, TTL | |
| MUX, 16 LINE INPUT, TTL, PDSO28 | |
| MUX, 2-FUNC, 4 LINE INPUT, TTL | |
| MUX, 4-FUNC, 2 LINE INPUT, TTL | |
| MUX, AHCT 2 LINE INPUT | |
| MUX, AS SERIES, 1-FUNC, TTL | |
| MUX, AS SERIES, 16 LINE INPUT | |
| MUX, AS SERIES, 4 LINE INPUT TTL |
| << Prev | Next >> |