Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DBVT

Description
IC DECODER/DEMUX 1X1:2 SOT23-6
Description
IC DECODER/DEMUX 1X1:2 SOT23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC1G19DBVT is a 1-of-2 decoder/demultiplexer designed for low-voltage applications, operating optimally at 1.8 V and supporting a voltage range from 0.8 V to 2.7 V. It features a maximum propagation delay of 3 ns at 1.8 V and provides an output drive capability of ±8 mA. The device is housed in a compact NanoFree,Ñ¢ package, which utilizes the die as the package, allowing for space-efficient designs. It includes partial-power-down mode functionality with I_off support, ensuring low power consumption with a maximum I_CC of 10 µA. The SN74AUC1G19DBVT is suitable for various applications, including AV receivers, portable audio devices, and embedded systems, and offers robust ESD protection exceeding JESD standards.

Datasheet Summary
Powered by GS/AI

The SN74AUC1G19DBVT is a 1-of-2 decoder/demultiplexer designed for low-voltage applications, operating optimally at 1.8 V and supporting a voltage range from 0.8 V to 2.7 V. It features a maximum propagation delay of 3 ns at 1.8 V and provides an output drive capability of ±8 mA. The device is housed in a compact NanoFree,Ñ¢ package, which utilizes the die as the package, allowing for space-efficient designs. It includes partial-power-down mode functionality with I_off support, ensuring low power consumption with a maximum I_CC of 10 µA. The SN74AUC1G19DBVT is suitable for various applications, including AV receivers, portable audio devices, and embedded systems, and offers robust ESD protection exceeding JESD standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AUC1G19DBVT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DBVT
IC DECODER/DEMUX 1X1:2 SOT23-6

IC DECODER/DEMUX 1X1:2 SOT23-6

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AUC1G19DBVT
Signal Switches, Multiplexers, Decoders SN74AUC1G19DBVT
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74AUC1G19DBVT SN74AUC1G19DBVT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer; 3-state - 74HC251D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 5442AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details