Texas Instruments Signal Switches, Multiplexers, Decoders SN74CB3T3245DW

Description
Bus Switch 8 x 1:1 20-SOIC
Description
Bus Switch 8 x 1:1 20-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CB3T3245DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3T3245DW
Signal Switches, Multiplexers, Decoders SN74CB3T3245DW
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3245DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3245DW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3245DW
IC BUS SWITCH 8 X 1:1 20SOIC

IC BUS SWITCH 8 X 1:1 20SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CB3T3245DW SN74CB3T3245DW
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT151D/AUJ - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139DRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 24 mA
View Details
2 suppliers