The SN74ALS251D is a 1-of-8 data selector/multiplexer
1-of-8 Data Selectors/Multiplexe
SN74ALS251 1-of-8 Data Selectors/Multiplexe
IC MULTIPLEXER 1 X 8:1 16SOIC
Multiplexer 1 x 8:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74ALS251D | SN74ALS251D | SN74ALS251D | SN74ALS251D |
| Product Name | SN74ALS251 1-of-8 Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | 3-State | ||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | ALS |