Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT16210CDLR

Description
Bus Switch 10 x 1:1 48-SSOP
Datasheet
Description
Bus Switch 10 x 1:1 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT16210CDLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16210CDLR
Signal Switches, Multiplexers, Decoders SN74CBT16210CDLR
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16210CDLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16210CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16210CDLR
IC BUS SWITCH 10 X 1:1 48SSOP

IC BUS SWITCH 10 X 1:1 48SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16210CDLR SN74CBT16210CDLR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC42D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS157FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
 - 54AC251/QFA - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers