Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3245GQNR

Description
IC BUS SWITCH 8 X 1:1 20BGA
Description
IC BUS SWITCH 8 X 1:1 20BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q3245GQNR is a high-bandwidth FET bus switch designed for efficient data routing in digital applications. It supports a wide operating voltage range from 2.3 V to 3.6 V and is compatible with 0- to 5-V signaling levels, making it versatile for various interfacing needs. The device features low ON-state resistance (ron) of approximately 5 ,Ѷ, which minimizes propagation delay and signal distortion, ensuring reliable performance in high-speed applications. This bus switch is organized as four 8-bit switches, allowing flexible configurations as four 8-bit, two 16-bit, or one 32-bit switch. It provides bidirectional data flow with near-zero propagation delay and low input/output capacitance, which is crucial for maintaining signal integrity. The device also includes features for partial-power-down operation, ensuring low power consumption and preventing backflow current when powered down. With a maximum switching frequency of 20 MHz and robust ESD protection, the SN74CB3Q3245GQNR is suitable for applications in broadband communications, networking, and data-intensive computing systems. Its compact LFBGA package facilitates integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q3245GQNR is a high-bandwidth FET bus switch designed for efficient data routing in digital applications. It supports a wide operating voltage range from 2.3 V to 3.6 V and is compatible with 0- to 5-V signaling levels, making it versatile for various interfacing needs. The device features low ON-state resistance (ron) of approximately 5 ,Ѷ, which minimizes propagation delay and signal distortion, ensuring reliable performance in high-speed applications. This bus switch is organized as four 8-bit switches, allowing flexible configurations as four 8-bit, two 16-bit, or one 32-bit switch. It provides bidirectional data flow with near-zero propagation delay and low input/output capacitance, which is crucial for maintaining signal integrity. The device also includes features for partial-power-down operation, ensuring low power consumption and preventing backflow current when powered down. With a maximum switching frequency of 20 MHz and robust ESD protection, the SN74CB3Q3245GQNR is suitable for applications in broadband communications, networking, and data-intensive computing systems. Its compact LFBGA package facilitates integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245GQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3245GQNR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3245GQNR
IC BUS SWITCH 8 X 1:1 20BGA

IC BUS SWITCH 8 X 1:1 20BGA

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q3245GQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3245GQNR
Signal Switches, Multiplexers, Decoders SN74CB3Q3245GQNR
Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)

Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q3245GQNR SN74CB3Q3245GQNR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type BGA BGA; 20-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS670DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC157DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers