Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257DBQR

Description
IC MUX/DEMUX 4 X 2:1 16SSOP
Description
IC MUX/DEMUX 4 X 2:1 16SSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3257DBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257DBQR
IC MUX/DEMUX 4 X 2:1 16SSOP

IC MUX/DEMUX 4 X 2:1 16SSOP

Supplier's Site
Fet Mux/demux, 4Bit, 1 Texas Instruments - 26AJ9286 - Newark, An Avnet Company
Chicago, IL, United States
Fet Mux/demux, 4Bit, 1 Texas Instruments
26AJ9286
Fet Mux/demux, 4Bit, 1 Texas Instruments 26AJ9286
FET MUX/DEMUX, 4BIT, 1:2, SSOP-16; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

FET MUX/DEMUX, 4BIT, 1:2, SSOP-16; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3257DBQR
Signal Switches, Multiplexers, Decoders SN74CB3Q3257DBQR
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q3257DBQR 26AJ9286 SN74CB3Q3257DBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Fet Mux/demux, 4Bit, 1 Texas Instruments Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHCT257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74LS153DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details