Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT16245DGVR

Description
Bus Switch 8 x 1:1 48-TVSOP
Description
Bus Switch 8 x 1:1 48-TVSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT16245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16245DGVR
Signal Switches, Multiplexers, Decoders SN74CBT16245DGVR
Bus Switch 8 x 1:1 48-TVSOP

Bus Switch 8 x 1:1 48-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16245DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16245DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16245DGVR
IC BUS SWITCH 8 X 1:1 48TVSOP

IC BUS SWITCH 8 X 1:1 48TVSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16245DGVR SN74CBT16245DGVR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS670FM - Acme Chip Technology Co., Limited
Specs
Package Type SOIC; 16-SOIC
Operating Current 1 to 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT139D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers