Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-TSSOP -40 to 125
IC, 2I/P QUAD DATA SELECTOR/MUX TSSOP-16; Logic Family / Base Number:74AHC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Texas Instruments | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74AHC157PWR | 26AJ9188 | SN74AHC157PWR | SN74AHC157PWR |
| Product Name | SN74AHC157 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers | Ic, 2I/p Quad Data Selector/mux Tssop-16; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2 | 5.5V | 2V ~ 5.5V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | AHC |