Texas Instruments SN74ALS151 1-of-8 Data Selectors/Multiplexers SN74ALS151DR

Description
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74ALS151DR is an 8-line to 1-line multiplexer in a 16-pin small-outline integrated circuit package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features input clamping diodes and provides full binary decoding to select one of eight data sources, with a high-level output current of -2.6 mA and a low-level output current of 24 mA.

Datasheet Summary
Powered by GS/AI

SN74ALS151DR is an 8-line to 1-line multiplexer in a 16-pin small-outline integrated circuit package, characterized for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features input clamping diodes and provides full binary decoding to select one of eight data sources, with a high-level output current of -2.6 mA and a low-level output current of 24 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS151 1-of-8 Data Selectors/Multiplexers - SN74ALS151DR - Texas Instruments
Dallas, TX, United States
SN74ALS151 1-of-8 Data Selectors/Multiplexers
SN74ALS151DR
SN74ALS151 1-of-8 Data Selectors/Multiplexers SN74ALS151DR
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70

1-of-8 Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS151DR - Rochester Electronics
Newburyport, MA, United States
SN74ALS151 1-of-8 Data Selectors/Multiplexe rs

SN74ALS151 1-of-8 Data Selectors/Multiplexers

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74ALS151DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74ALS151DR
Signal Switches, Multiplexers, Decoders SN74ALS151DR
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS151DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74ALS151DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ALS151DR
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74ALS151DR SN74ALS151DR SN74ALS151DR SN74ALS151DR
Product Name SN74ALS151 1-of-8 Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301Q2A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 8409201FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers