Texas Instruments SN74AHC158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers SN74AHC158DR

Description
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers designed for 2-V to 5.5-V operation, in a 16-pin SOIC package with operating temperature range of -40°C to 85°C, latch-up performance exceeding 250 mA per JESD 17, and ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers designed for 2-V to 5.5-V operation, in a 16-pin SOIC package with operating temperature range of -40°C to 85°C, latch-up performance exceeding 250 mA per JESD 17, and ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers - SN74AHC158DR - Texas Instruments
Dallas, TX, United States
SN74AHC158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers
SN74AHC158DR
SN74AHC158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers SN74AHC158DR
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74AHC158DR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, CMOS, PDSO16

Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74AHC158DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AHC158DR
Signal Switches, Multiplexers, Decoders SN74AHC158DR
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC158DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AHC158DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC158DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85 - 815-SN74AHC158DR - Utmel Electronic Limited
Hong Kong, China
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
815-SN74AHC158DR
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85 815-SN74AHC158DR
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AHC158DR SN74AHC158DR SN74AHC158DR SN74AHC158DR 815-SN74AHC158DR
Product Name SN74AHC158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
Supply Voltage 2 2V ~ 5.5V -3.3V; 3V; 3.3V
Package Type PDIP,SOIC,SSOP,TSSOP SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 7.5 to 11.5 ns 8.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211CZRDR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type BGA; 54-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11257NSR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details