Texas Instruments Standard Linear and Logic Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments SN74CB3Q3257PW

Description
LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes
Description
LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1074 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1074
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1074
LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3Q257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3257PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257PW
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3257PW
Signal Switches, Multiplexers, Decoders SN74CB3Q3257PW
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 37AJ1074 SN74CB3Q3257PW SN74CB3Q3257PW
Product Name Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4051D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 8412801EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers