Texas Instruments SN74AS151 1-of-8 Data Selectors/Multiplexers SN74AS151D

Description
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS151 is an 8-line to 1-line multiplexer designed for data selection and parallel-to-serial conversion, characterized for operation from 0°C to 70°C. It is available in a 16-pin small-outline (D) package, with input clamping diodes to simplify system design. The device operates with a supply voltage of 4.5 V to 5.5 V and provides typical output high voltage of 3.3 V at a 0.4 mA load, with a low-level output voltage of 0.4 V at 12 mA load. High-level output current is specified at −2.6 mA, and low-level output current at 24 mA. The device uses TTL-compatible logic levels and includes a strobe input that enables or disables the output buffers. The pinout and electrical characteristics are consistent with the SN74ALS151 series, differing only in speed and power performance as specified for the AS family.

Datasheet Summary
Powered by GS/AI

The SN74AS151 is an 8-line to 1-line multiplexer designed for data selection and parallel-to-serial conversion, characterized for operation from 0°C to 70°C. It is available in a 16-pin small-outline (D) package, with input clamping diodes to simplify system design. The device operates with a supply voltage of 4.5 V to 5.5 V and provides typical output high voltage of 3.3 V at a 0.4 mA load, with a low-level output voltage of 0.4 V at 12 mA load. High-level output current is specified at −2.6 mA, and low-level output current at 24 mA. The device uses TTL-compatible logic levels and includes a strobe input that enables or disables the output buffers. The pinout and electrical characteristics are consistent with the SN74ALS151 series, differing only in speed and power performance as specified for the AS family.

Suppliers

Company
Product
Description
Supplier Links
SN74AS151 1-of-8 Data Selectors/Multiplexers - SN74AS151D - Texas Instruments
Dallas, TX, United States
SN74AS151 1-of-8 Data Selectors/Multiplexers
SN74AS151D
SN74AS151 1-of-8 Data Selectors/Multiplexers SN74AS151D
1-of-8 Data Selectors/Multiplexe rs 16-SOIC 0 to 70

1-of-8 Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AS151D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AS151D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AS151D
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AS151D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AS151D
Signal Switches, Multiplexers, Decoders SN74AS151D
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AS151D SN74AS151D SN74AS151D
Product Name SN74AS151 1-of-8 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family AS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11257DBR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTS16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details