Quarktwin Technology Ltd. Datasheets for Logic Multiplexers

Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20
Product Name Notes
1 OF 8 DECODER/DEMULTIPLEXE R
1 x 1:2 12-WLCSP (1.17x1.57)
1-OF-8 DECODER WITH ENABLE
2 Circuit IC Switch 4:1 650Ohm 16-DIP
20-BIT BUS EXCHANGE SWITCH
3 CHANNEL ANALOG SWITCH
54ALS138A 3-LINE TO 8-LINE DECOD
54F138 3-LINE TO 8-LINE DECODERS
54F153 DUAL 1-OF-4 DATA SELECTOR
54LS138 3-LINE TO 8-LINE DECODER
54LS139A DUAL 2-LINE TO 4-LINE D
54LS148 10-LINE TO 4-LINE AND 8-
54LS151 DATA SELECTORS/MULTIPLEX
54LS157 QUADRUPLE 2-LINE TO 1-LI
54LS253 DUAL 4-LINE TO 1-LINE DA
54LS257B QUADRUPLE 2-LINE TO 1-L
54LS85 4-BIT MAGNITUDE COMPARATO
74FST163384 - 20-BIT BUS SWITCH
74FST32384 - 10-BIT BUS SWITCH
74FST3244 - OCTAL BUS SWITCH
74FST3245 - OCTAL BUS SWITCH
AUDIO/VIDEO SWITCH
AV SWITCH WITH I2C BUS CONTROL
AV SWITCH
Bilateral, FET Switches 1 x 1:1 14-CDIP
BTSC DECODER FOR US TV
Bus FET Exchange Switch 12 x 1:2 56-SSOP
Bus Switch 1 x 1:1 14-TSSOP
Bus Switch 1 x 1:1 16-QSOP
Bus Switch 10 x 1:1 24-QSOP
Bus Switch 10 x 1:1 24-SSOP
Bus Switch 10 x 1:1 24-TSSOP
Bus Switch 4 x 1:1 48-TSSOP
Bus Switch 8 x 1:1 48-TSSOP
Circuit IC Switch
Data Selector/Multiplexer 1 x 8:1 14-DIP
Data Selector/Multiplexer 1 x 8:1 16-CDIP
Data Selector/Multiplexer 1 x 8:1 16-CFP
Data Selector/Multiplexer 1 x 8:1 20-LCCC (8.89x8.89)
Data Selector/Multiplexer 2 x 4:1 16-CDIP
Data Selector/Multiplexer 2 x 4:1 16-CFP
Data Selector/Multiplexer 2 x 4:1 20-LCCC (8.89x8.89)
Data Selector/Multiplexer 4 x 2:1 16-CDIP
Data Selector/Multiplexer 4 x 2:1 16-CFlatPack
Data Selector/Multiplexer 4 x 2:1 16-CFP
Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89)
Decoder 1 x 2:4 16-DIP
Decoder 1 x 2:4 16-SO
Decoder 1 x 4:10 16-DIP
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-TSSOP
Decoder 2 x 2:4 16-QSOP
DECODER, 3-LINE-8
Decoder/Demultiplexe r 1 x 2:4 16-CDIP
Decoder/Demultiplexe r 1 x 2:4 16-CFlatPack
Decoder/Demultiplexe r 1 x 2:4 16-CFP
Decoder/Demultiplexe r 1 x 2:4 16-DIP
Decoder/Demultiplexe r 1 x 2:4 16-SO
Decoder/Demultiplexe r 1 x 2:4 20-LCCC (8.89x8.89)
Decoder/Demultiplexe r 1 x 3:8 16-CDIP
Decoder/Demultiplexe r 1 x 3:8 16-CFlatPack
Decoder/Demultiplexe r 1 x 3:8 16-CFP
Decoder/Demultiplexe r 1 x 3:8 16-DIP
Decoder/Demultiplexe r 1 x 3:8 16-SO
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Decoder/Demultiplexe r 1 x 3:8 20-LCCC (8.89x8.89)
Decoder/Demultiplexe r 1 x 4:16 24-DIP
Decoder/Demultiplexe r 1 x 4:16 24-SO
DECODER/DEMUX DUAL 2-TO-4
DECODER/DEMUX SINGLE 3-TO-8
Differential Digital Multiplexer 1 x 4:1 20-QFN (4x4)
Differential Digital Multiplexer 1 x 4:1 20-TSSOP
Differential Digital Multiplexer 2 x 2:1 20-QFN (4x4)
Differential Digital Multiplexer 2 x 2:1 20-SOIC
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)
DIODE PIN SWITCH 30V
DUAL 4 INPUT MULTIPLEXER
DUAL 4-INPUT DATA SELECT/MULTIPL
ENCODER, 10K SERIES, 8-BIT, ECL
HI4-0201/B
HI4-0516-8/B
IC SWITCH SPST 5TSOP
IC
IH5012MDE/B
JPN MTS (MULTI CHANNEL TELEVISIO
KEYBOARD ENCODER
LA3370 - PLL FM MULTIPLEX STEREO
LA72670 - US MULTIPLEX MODULATIO
Magnitude Comparator Bit Active Low Output A=B 20-LCCC (8.89x8.89)
Magnitude Comparator Bit Output
Multiplexer 1 x 16:1 28-PLCC (11.51x11.51)
Multiplexer 1 x 16:1 32-LQFP (7x7)
Multiplexer 1 x 16:16 100-CABGA (11x11)
Multiplexer 1 x 16:16 144-PBGA (13x13)
Multiplexer 1 x 16:16 84-PLCC (29.31x29.31)
Multiplexer 1 x 1:16 144-CABGA (13x13)
Multiplexer 1 x 1:16 144-TQFP (20x20)
Multiplexer 1 x 2:1 28-PLCC (11.51x11.51)
Multiplexer 1 x 2:1 8-DFN (2x2)
Multiplexer 1 x 2:1 8-SOIC
Multiplexer 1 x 2:1 8-TSSOP
Multiplexer 1 x 32:32 144-PBGA (13x13)
Multiplexer 1 x 32:32 144-TQFP (20x20)
Multiplexer 1 x 4:4 44-PLCC (16.59x16.59)
Multiplexer 1 x 4:4 44-PQFP (10x10)
Multiplexer 1 x 4:4 64-TQFP (10x10)
Multiplexer 1 x 8:1 16-DIP
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-TSSOP
Multiplexer 1 x 8:1 28-PLCC (11.51x11.51)
Multiplexer 1 x 8:8 44-PLCC (16.59x16.59)
Multiplexer 1 x 8:8 64-TQFP (10x10)
Multiplexer 1 x 8:8 64-TQFP (14x14)
Multiplexer 2 x 4:1 16-DIP
Multiplexer 2 x 4:1 16-SO
Multiplexer 3 x 2:1 20-SOIC
Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)
Multiplexer 3 x 4:1 28-PLCC (11.51x11.51)
Multiplexer 4 x 2:1 16-DIP
Multiplexer 4 x 2:1 16-SO
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 48-PDIP
Multiplexer 5 x 2:1 28-PLCC (11.51x11.51)
Multiplexer 6 x 2:1 28-PLCC (11.51x11.51)
MULTIPLEXER, LS SERIES TTL
MULTIPLEXER, LS SERIES, 2 FUNC,
Multiplexer/Demultip lexer 1 x 16:8 28-SOIC
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC
MUX 1-ELEMENT BIPOLAR 8-IN
MUX 1-ELEMENT ECL
MUX, 10K SERIES 2 LINE INPUT ECL
MUX, S SERIES, 4 LINE INPUT TTL
MUX/LATCH 1-ELEMENT ECL
OCTAL BUS EXCHANGE SWITCH
Parity Generator
Priority Encoder 1 x 10:4 16-SO
Priority Encoder 1 x 8:3 16-CDIP
Priority Encoder 1 x 8:3 16-CFP
Priority Encoder 1 x 8:3 16-DIP
Priority Encoder 1 x 8:3 16-SO
Priority Encoder 1 x 8:3 16-TSSOP
Priority Encoder 1 x 8:3 20-LCCC (8.89x8.89)
QUAD 2 INPUT MULTIPLEXER WITH T
QUAD 2-INPUT MULTIPLEXER
RF Diplexer 0603 (1608 Metric), 6 PC Pad
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad
RF Diplexer 0Hz ~ 2.7GHz / 4.9GHz ~ 5.75GHz 0805 (2012 Metric), 6 PC Pad
RF Diplexer 0Hz ~ 3GHz / 5GHz ~ 5.75GHz 4-SMD, No Lead
RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 8 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz / 5.17GHz ~ 7.125GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 6 PC Pad
RF Diplexer 5MHz ~ 1.002GHz / 1.675GHz ~ 1.125GHz 10-SMD, No Lead
RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module
RF Diplexer 5MHz ~ 204MHz / 258MHz ~ 1.218GHz 20-SMD, No Lead
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1.218GHz 20-SMD, No Lead
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1GHz 11-SMD Module
RF Diplexer 5MHz ~ 42MHz / 88MHz ~ 1.002GHz Module
RF Diplexer 5MHz ~ 85MHz / 102MHz ~ 1.218GHz 20-SMD, No Lead
RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module
RF Diplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 0805 (2012 Metric), 8 PC Pad
RF Diplexer Module
RF Duplexer (Dual) 734MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
RF Quadplexer 1GHz / 5GHz 1008 (2520 Metric)
SERIAL SWITCH/DIGITAL SENSOR
SN54S138 3-LINE TO 8-LINE DECODE
SN54S151 DATA SELECTORS/MULTIPLE
SN54S157 QUADRUPLE 2-LINE TO 1-L
SN54S257 QUADRUPLE 2-LINE TO 1-L
SN54S85 4-BIT MAGNITUDE COMPARAT
SPDT ANALOG SWITCH, 2 CHANNEL
SPDT, 2 FUNC, 1 CHANNEL, CMOS, C
SPST, 4 FUNC, 1 CHANNEL, CDIP16
SPST
SWITCHED CAPACITOR CONVERTER
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Temperature Sensor Digital, Local/Remote 0°C ~ 125°C 8 b 16-SSOP
Thermostat 73°C, 82°C Active Low Open Collector 8-SOIC
Thermostat

<< Prev Next >>