Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3306ADCUR

Description
IC BUS SWITCH 1 X 1:1 8VSSOP
Description
IC BUS SWITCH 1 X 1:1 8VSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3306ADCUR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3306ADCUR
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3306ADCUR
Signal Switches, Multiplexers, Decoders SN74CB3Q3306ADCUR
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q3306ADCUR SN74CB3Q3306ADCUR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251ADM - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP
Logic Family TTL
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC138APW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS298FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details