Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16244DGGR

Description
IC BUS SWITCH 4 X 1:1 48TSSOP
Datasheet
Description
IC BUS SWITCH 4 X 1:1 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16244DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16244DGGR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16244DGGR
IC BUS SWITCH 4 X 1:1 48TSSOP

IC BUS SWITCH 4 X 1:1 48TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT16244DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16244DGGR
Signal Switches, Multiplexers, Decoders SN74CBT16244DGGR
Bus Switch 4 x 1:1 48-TSSOP

Bus Switch 4 x 1:1 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16244DGGR SN74CBT16244DGGR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT251DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 32 mA
View Details
2 suppliers