Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AUP1T157DCKR

Description
IC MULTIPLEXER 1 X 2:1 SC70-6
Description
IC MULTIPLEXER 1 X 2:1 SC70-6

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AUP1T157DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AUP1T157DCKR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AUP1T157DCKR
IC MULTIPLEXER 1 X 2:1 SC70-6

IC MULTIPLEXER 1 X 2:1 SC70-6

Supplier's Site
Multiplexer, 2 Texas Instruments - 26AJ9248 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer, 2 Texas Instruments
26AJ9248
Multiplexer, 2 Texas Instruments 26AJ9248
MULTIPLEXER, 2:1, 1-CH, SC-70-6; Logic Family / Base Number:74AUP1T157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

MULTIPLEXER, 2:1, 1-CH, SC-70-6; Logic Family / Base Number:74AUP1T157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AUP1T157DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AUP1T157DCKR
Signal Switches, Multiplexers, Decoders SN74AUP1T157DCKR
Multiplexer 1 x 2:1 SC-70-6

Multiplexer 1 x 2:1 SC-70-6

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AUP1T157DCKR 26AJ9248 SN74AUP1T157DCKR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Multiplexer, 2 Texas Instruments Signal Switches, Multiplexers, Decoders
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16212DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC139D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers