Quarktwin Technology Ltd. Datasheets for Logic Multiplexers
Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1-OF-16 DECOD/DEMUX | |
| 3-8 LINE DECODER/DEMULTIP | |
| 3-LINE TO 8-LINE DECODERS/DEMULT | |
| 54153 DUAL 4-LINE TO 1-LINE DATA | |
| 54157 QUADRUPLE 2-LINE TO 1-LINE | |
| 54ALS153 DUAL 1-OF-4 DATA SELECT | |
| 54F138 3-LINE TO 8-LINE DECODERS | |
| 54HC153 DUAL 4-LINE TO 1-LINE DA | |
| 54HC157 QUADRUPLE 2-LINE TO 1-LI | |
| 54HC251 DATA SELECTORS/MULTIPLEX | |
| 54HC257 QUAD 2-LINE TO 1-LINE DA | |
| 54HCT138 3-LINE TO 8-LINE DECODE | |
| 54LS137 3-LINE TO 8-LINE DECODER | |
| 54LS139A DUAL 2-LINE TO 4-LINE D | |
| 54LS151 DATA SELECTORS/MULTIPLEX | |
| 54LS155A DUAL 2-LINE TO 4-LINE D | |
| 54LS158 QUADRUPLE 2-LINE TO 1-LI | |
| 54LS251 DATA SELECTORS/MULTIPLEX | |
| 54LS257B QUADRUPLE 2-LINE TO 1-L | |
| 54LS298 QUADRUPLE 2-INPUT MULTIP | |
| 54LS85 4-BIT MAGNITUDE COMPARATO | |
| 54S139 DUAL 2-LINE TO 4-LINE DEC | |
| 54S157 QUADRUPLE 2-LINE TO 1-LIN | |
| 74FCT157 - FAST QUAD 2-INPUT MUX | |
| 8-1 DATA SELECTOR/MULTIPL | |
| 8-INPUT DATA SELE/MULTIPL | |
| ANALOG FOUR-CH SPDT MUX/DEMUX | |
| BCD/DECIMAL | |
| BUS EXCHANGER | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus Switch 1 x 1:1 24-QSOP | |
| Bus Switch 1 x 4:1 14-SOIC | |
| Bus Switch 1 x 4:1 16-QSOP | |
| Bus Switch 1 x 4:1 20-QSOP | |
| Bus Switch 1 x 4:1 20-TSSOP | |
| Bus Switch 1 x 8:1 16-QSOP | |
| Bus Switch 1 x 8:1 16-TSSOP | |
| Bus Switch 1 x 8:1 20-QSOP | |
| Bus Switch 1 x 8:1 20-SOIC | |
| Bus Switch 1 x 8:1 20-TSSOP | |
| Bus Switch 10 x 1:1 24-QSOP | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 2 x 4:1 16-QSOP | |
| Bus Switch 2 x 4:1 16-TSSOP | |
| Bus Switch 4 x 1:1 48-TSSOP | |
| Bus Switch 4 x 2:1 16-QSOP | |
| Bus Switch 4 x 2:1 16-SOIC | |
| Bus Switch 4 x 2:1 16-TSSOP | |
| Bus Switch 5 x 1:1 48-TSSOP | |
| Bus Switch 8 x 1:1 48-TSSOP | |
| CD AUDIO DECODER, DIGITAL SERVO | |
| Channel IC | |
| Circuit IC Switch | |
| Crosspoint Switch 1 x 2:2 16-SOIC | |
| Crosspoint Switch 1 x 2:2 16-TSSOP | |
| Crosspoint Switch 1 x 2:2 24-VQFN (4x4) | |
| Crosspoint Switch 1 x 2:2 28-UQFN (5x5) | |
| Crosspoint Switch 1 x 2:2 32-TQFP (7x7) | |
| Crosspoint Switch 1 x 4:4 38-TSSOP | |
| Crosspoint Switch 1 x 4:4 48-VQFN (7x7) | |
| Crosspoint Switch 1 x 8:8 64-HTQFP (10x10) | |
| Crosspoint Switch 2 x 2:4 | |
| Data Selector/Multiplexer 1 x 16:1 24-CDIP | |
| Data Selector/Multiplexer 1 x 8:1 16-CDIP | |
| Data Selector/Multiplexer 2 x 4:1 16-CDIP | |
| Data Selector/Multiplexer 4 x 2:1 16-CDIP | |
| Decoder 1 x 3:8 16-SOIC | |
| Decoder 1 x 4:1 16-PDIP | |
| Decoder 1 x 4:10 16-CDIP | |
| Decoder 1 x 4:10 16-PDIP | |
| Decoder 1 x 4:10 16-SO | |
| Decoder 1 x 4:7 14-CDIP | |
| Decoder 1 x 4:7 16-CDIP | |
| Decoder 2 x 1:4 16-SOIC | |
| Decoder 2 x 4:2 | |
| Decoder 3 x 8:1 | |
| Decoder/Demultiplexe r 1 x 2:4 16-CDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-SO | |
| Decoder/Demultiplexe r 1 x 2:4 16-SOIC | |
| Decoder/Demultiplexe r 1 x 2:4 16-SSOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-TVSOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-VQFN (4x3.5) | |
| Decoder/Demultiplexe r 1 x 3:8 16-CDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-PDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-SO | |
| Decoder/Demultiplexe r 1 x 3:8 16-SOIC | |
| Decoder/Demultiplexe r 1 x 3:8 16-SSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TVSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5) | |
| Decoder/Demultiplexe r 1 x 4:16 24-PDIP | |
| DUAL 1-4 DECODER/DEMULTIP | |
| DUAL 4-1 DATA SELE/MULTIP | |
| ENCODER, 4-BIT, TTL, PDIP14 | |
| ENCODER | |
| FAST 1-OF-4 DECODER WITH ENABLE | |
| HIGH BANDWIDTH BUS SWITCH | |
| HIGH SPEED CMOS 8 INPUT MULTIPL | |
| HIGH-SPEED 8 INPUT MUX | |
| HIGH-SPEED DUAL 4-INPUT MUX | |
| IC | |
| LOG CMOS AS MLTIPLXR QUAD | |
| LOG CMOS MLTIPLXR 8CHAN | |
| LOG CMOS MLTIPLXR QUAD | |
| LOG CMOS TRPL 2-CHAN MUX | |
| LOG TTL DCODE/DMULTI 1-4 | |
| LOG TTL MLTIPLXR QUAD | |
| Magnitude Comparator Bit Output | |
| Multiplexer 1 x 16:1 24-PDIP | |
| Multiplexer 1 x 8:4 | |
| Multiplexer 2 x 8:2 | |
| Multiplexer 2 x 8:4 | |
| Multiplexer 3 x 8:2 | |
| Multiplexer 4 x 2:1 16-CDIP | |
| Multiplexer 4 x 2:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-SSOP | |
| Multiplexer 4 x 8:2 | |
| MULTIPLEXER, 2-FUNC, 4 LINE INPU | |
| MULTIPLEXER, 4-FUNC, 2 LINE INPU | |
| MULTIPLEXER, ALS SERIES | |
| MULTIPLEXER, DUAL 4 LINE INPUT | |
| MULTIPLEXER, FCT SERIES, 8 LINE | |
| MULTIPLEXER, FCT SERIES, DUAL 4 | |
| MULTIPLEXER, FCT SERIES, QUAD 2 | |
| MULTIPLEXER, LS SERIES TTL | |
| MULTIPLEXER, QUAD 2 LINE INPUT | |
| Multiplexer/Demultip lexer 1 x 4:1 56-SSOP | |
| Multiplexer/Demultip lexer 1 x 4:1 56-TSSOP | |
| Multiplexer/Demultip lexer 2 x 16:8 56-TSSOP | |
| MUX 8 LINE IN, COMPLEMENTARY O/P | |
| MUX, 2-FUNC, 4 LINE INPUT, TTL | |
| MUX, 4 LINE INPUT TTL | |
| MUX, 8 LINE INPUT | |
| MUX, F/FAST SERIES | |
| MUX, FCT SERIES | |
| MUX, S SERIES, 2 LINE INPUT TTL | |
| MUX, TTL/H/L SERIES, 1-FUNC, TTL | |
| MUX/DEMUX CHIPSET | |
| Parity Generator | |
| QUAD 2-1 DATA SELE/MULTIP | |
| QUAD 2-INPUT DATA SELECTO | |
| QUAD 2:1 MUX/DEMUX BUS SWITCH | |
| QUAD UART WITH 64-BYTE FIFOS AND | |
| QUICKSWITCH 2-CH 5PST SWITCH | |
| QUICKSWITCH BUS SWITCH | |
| Register File 1 x 1:1 16-CDIP | |
| RF Diplexer 0402 (1005 Metric), 4 PC Pad | |
| RF Diplexer 0603 (1608 Metric), 6 PC Pad | |
| RF Diplexer 0805 (2012 Metric), 6 PC Pad | |
| RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 1008 (2520 Metric), 9 PC Pad | |
| RF Diplexer 1.57GHz ~ 1.61GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric) | |
| RF Diplexer 10-SMD, No Lead | |
| RF Diplexer 2.4GHz ~ 2.4GHz / 5.15GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.4GHz / 5.15GHz ~ 7.125GHz 0402 (1005 Metric), 4 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 1.57GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 2.4GHz ~ 18GHz 0805 (2012 Metric) | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric) | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0603 (1608 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 8 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 5.15GHz ~ 7.5GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Diplexer 5MHz ~ 1.002GHz / 1.125GHz ~ 1.675GHz 1008 (2520 Metric), 8 PC Pad | |
| RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.4GHz 0603 (1608 Metric) | |
| RF Diplexer 72.54MHz / 80.46MHz 10-SMD, No Lead | |
| RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead | |
| RF Duplexer 824MHz ~ 830MHz / 869MHz ~ 875MHz 8-SMD, No Lead | |
| RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead | |
| RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead | |
| RF Duplexer | |
| RF Triplexer 1.56GHz ~ 1.606GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Triplexer 1.56GHz ~ 1.606GHz / 5.95GHz ~ 4.9GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Triplexer 1.56GHz ~ 1.61GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric) | |
| RF Triplexer 500MHz ~ 960MHz / 3.3GHz ~ 5.925GHz 9-SMD, No Lead | |
| RF | |
| SN72548N |
| << Prev | Next >> |