Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT16213DL

Description
Bus FET Exchange Switch 12 x 2:2 56-SSOP
Datasheet
Description
Bus FET Exchange Switch 12 x 2:2 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT16213DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16213DL
Signal Switches, Multiplexers, Decoders SN74CBT16213DL
Bus FET Exchange Switch 12 x 2:2 56-SSOP

Bus FET Exchange Switch 12 x 2:2 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16213DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16213DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16213DL
IC BUS FET EXCH SW 12X2:2 56SSOP

IC BUS FET EXCH SW 12X2:2 56SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16213DL SN74CBT16213DL
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS253DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC138APW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers