Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3253PW

Description
IC MUX/DEMUX 2 X 4:1 16TSSOP
Datasheet
Description
IC MUX/DEMUX 2 X 4:1 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3253PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3253PW
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site
Logic, Mux/demux Fet Dual, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1073 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Mux/demux Fet Dual, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1073
Logic, Mux/demux Fet Dual, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1073
LOGIC, MUX/DEMUX FET DUAL, 16TSSOP; Logic Family / Base Number:74CB3Q253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

LOGIC, MUX/DEMUX FET DUAL, 16TSSOP; Logic Family / Base Number:74CB3Q253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3253PW
Signal Switches, Multiplexers, Decoders SN74CB3Q3253PW
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q3253PW 37AJ1073 SN74CB3Q3253PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Mux/demux Fet Dual, 16Tssop; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211CZRDR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type BGA; 54-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC238DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers