FET MUX/DEMUX BUS SW, 4-CH, 1:2, VQFN-16; Logic Family / Base Number:74CB3Q257; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:1:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC MUX/DEMUX 4 X 2:1 16VQFN
Multiplexer/Demultip
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 33AH4829 | SN74CB3Q3257RGYR | SN74CB3Q3257RGYR |
| Product Name | Fet Mux/demux Bus Sw, 4-Ch, 1 Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3.6V; 2.3V ~ 3.6V |