The SN74ALS158N is a quadruple 1-of-2 data selector/multiplexer
Quadruple 1-of-2 Data Selectors/Multiplexe
Multiplexer, ALS Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, TTL, PDIP16
Multiplexer 4 x 2:1 16-PDIP
IC MULTIPLEXER 4 X 2:1 16DIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74ALS158N | SN74ALS158N | SN74ALS158N | SN74ALS158N |
| Product Name | SN74ALS158 Quadruple 1-of-2 Data Selectors/Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | ALS | TTL |